Acer logo

Acer Swift 3 SF314-57-75YP Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43668
Info modified on:
22 Jan 2025, 05:40:24
Short summary description Acer Swift 3 SF314-57-75YP Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey:

Acer Swift 3 SF314-57-75YP, Intel® Core™ i7, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Swift 3 SF314-57-75YP Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey:

Acer Swift 3 SF314-57-75YP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.