Acer Aspire 3 A317-51K-3664, Intel® Core™ i3, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Acer Aspire 3 A317-51K-3664. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Almond, Black