Acer logo

Acer Aspire 5 A515-52G-56UJ Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8342
Info modified on:
27 Jan 2025, 08:56:38
Short summary description Acer Aspire 5 A515-52G-56UJ Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Aspire 5 A515-52G-56UJ, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 5 A515-52G-56UJ Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Aspire 5 A515-52G-56UJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.