Acer logo

Acer Chromebook CB715-1W-5433 Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77882
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Acer Chromebook CB715-1W-5433 Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey:

Acer Chromebook CB715-1W-5433, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Acer Chromebook CB715-1W-5433 Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Grey:

Acer Chromebook CB715-1W-5433. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.