Acer logo

Acer Chromebook Spin 11 R751T-C0WN Intel® Celeron® N3450 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74040
Info modified on:
02 Jun 2025, 17:37:25
Short summary description Acer Chromebook Spin 11 R751T-C0WN Intel® Celeron® N3450 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Black:

Acer Chromebook Spin 11 R751T-C0WN, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook Spin 11 R751T-C0WN Intel® Celeron® N3450 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Black:

Acer Chromebook Spin 11 R751T-C0WN. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3450, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.