Acer logo

Acer Swift 3 S3-471-394Z Intel® Core™ i3 i3-6100U Ultrabook 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64696
Info modified on:
14 Mar 2024, 18:52:28
Short summary description Acer Swift 3 S3-471-394Z Intel® Core™ i3 i3-6100U Ultrabook 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey:

Acer Swift 3 S3-471-394Z, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Swift 3 S3-471-394Z Intel® Core™ i3 i3-6100U Ultrabook 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey:

Acer Swift 3 S3-471-394Z. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.