Acer logo

Acer Swift 7 SF713-51-M8YF Intel® Core™ i5 i5-7Y54 Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83230
Info modified on:
23 Jan 2025, 19:03:13
Short summary description Acer Swift 7 SF713-51-M8YF Intel® Core™ i5 i5-7Y54 Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Gold:

Acer Swift 7 SF713-51-M8YF, Intel® Core™ i5, 1.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Swift 7 SF713-51-M8YF Intel® Core™ i5 i5-7Y54 Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Gold:

Acer Swift 7 SF713-51-M8YF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product colour: Black, Gold

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.