Acer Chromebook 14 CP5-471-C146, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook 14 CP5-471-C146. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: ChromeOS. Product colour: Black, Grey