Acer logo

Acer Chromebook 14 CB3-431-C8YS Intel® Celeron® N3160 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52063
Info modified on:
22 Jan 2025, 04:37:22
Short summary description Acer Chromebook 14 CB3-431-C8YS Intel® Celeron® N3160 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-C8YS, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 14 CB3-431-C8YS Intel® Celeron® N3160 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-C8YS. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3160, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.