Acer logo

Acer Aspire F 15 F5-571T-569T Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106080
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire F 15 F5-571T-569T Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire F 15 F5-571T-569T, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire F 15 F5-571T-569T Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire F 15 F5-571T-569T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.