Acer Aspire V 13 V3-372-574Q, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 8 GB, 1 TB, Windows 10 Home
Acer Aspire V 13 V3-372-574Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.6 kg