Acer Aspire ES1-521-237Q, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire ES1-521-237Q. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Linux Linpus. Product colour: Black