Acer logo

Acer Aspire V3-574G-58ZE Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Linux Linpus Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52371
Info modified on:
02 Feb 2025, 22:56:25
Short summary description Acer Aspire V3-574G-58ZE Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Linux Linpus Black, Silver:

Acer Aspire V3-574G-58ZE, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V3-574G-58ZE Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Linux Linpus Black, Silver:

Acer Aspire V3-574G-58ZE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Linux Linpus. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.