Acer logo

Acer Aspire 3 A317-33-P77P Intel® Pentium® Silver N6000 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49895
Info modified on:
10 Dec 2024, 12:19:13
Short summary description Acer Aspire 3 A317-33-P77P Intel® Pentium® Silver N6000 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Aspire 3 A317-33-P77P, Intel® Pentium® Silver, 1.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Aspire 3 A317-33-P77P Intel® Pentium® Silver N6000 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Aspire 3 A317-33-P77P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor: N6000, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.