Acer logo

Acer Swift 3 SF314-510G-52N1 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 1 TB SSD Intel Iris Xe Max Wi-Fi 6 (802.11ax) Windows 10 Pro Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2058
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Acer Swift 3 SF314-510G-52N1 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 1 TB SSD Intel Iris Xe Max Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:

Acer Swift 3 SF314-510G-52N1, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB, Windows 10 Pro

Long summary description Acer Swift 3 SF314-510G-52N1 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 1 TB SSD Intel Iris Xe Max Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:

Acer Swift 3 SF314-510G-52N1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: Intel Iris Xe Max. Operating system installed: Windows 10 Pro. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.