Acer Aspire One 756-987Bckk, Intel® Pentium®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire One 756-987Bckk. Product type: Netbook. Processor family: Intel® Pentium®, Processor: 987, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Black. Weight: 1.38 kg