Acer Switch 3 SW312-31-C6P1, Intel® Celeron®, 1.1 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 4 GB, 64 GB
Acer Switch 3 SW312-31-C6P1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron®, Processor: N3350, Processor frequency: 1.1 GHz. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10. Product colour: Silver