Acer logo

Acer Aspire Switch One 10 SW1-011-194R Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82028
Info modified on:
23 Jan 2025, 18:54:48
Short summary description Acer Aspire Switch One 10 SW1-011-194R Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey:

Acer Aspire Switch One 10 SW1-011-194R, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch One 10 SW1-011-194R Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey:

Acer Aspire Switch One 10 SW1-011-194R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.