Acer Iconia One 7 B1-780-K610, 17.8 cm (7"), 1280 x 720 pixels, 16 GB, 1 GB, 1.3 GHz, Black
Acer Iconia One 7 B1-780-K610. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor: MT8163. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 250 g. Product colour: Black