Acer logo

Acer Iconia B3-A20-K2Q3 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Pink, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52628
Info modified on:
10 Aug 2024, 10:17:08
Short summary description Acer Iconia B3-A20-K2Q3 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Pink, White:

Acer Iconia B3-A20-K2Q3, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Pink, White

Long summary description Acer Iconia B3-A20-K2Q3 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Pink, White:

Acer Iconia B3-A20-K2Q3. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor: MT8163. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Android. Product colour: Pink, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.