Acer logo

Acer Aspire Switch 11 SW5-171-37VP Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 60 GB SSD Windows 8.1 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65077
Info modified on:
27 Jan 2025, 09:01:22
Short summary description Acer Aspire Switch 11 SW5-171-37VP Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 60 GB SSD Windows 8.1 Grey, Silver:

Acer Aspire Switch 11 SW5-171-37VP, Intel® Core™ i3, 1.5 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 60 GB

Long summary description Acer Aspire Switch 11 SW5-171-37VP Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 60 GB SSD Windows 8.1 Grey, Silver:

Acer Aspire Switch 11 SW5-171-37VP. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor: i3-4012Y, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 60 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.