Acer Iconia B1-730HD-18CN, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Blue
Acer Iconia B1-730HD-18CN. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 330 g. Operating system installed: Android. Product colour: Blue