Acer H6521BD Plus, 3500 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 4:3, 16:9
Acer H6521BD Plus. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 15.59 - 17.14 mm, Aperture range (F-F): 2.1 - 2.31. Analog signal format system: NTSC, PAL, SECAM. Noise level: 32 dB, Projection modes: Ceiling, Front, Rear