Acer logo

Acer Predator Z850 Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80866
Info modified on:
14 Mar 2024, 19:51:08
Short summary description Acer Predator Z850 Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red:

Acer Predator Z850, 300 ANSI lumens, DLP, UWHD (1920x720), 100000:1, 24:9, 4:3, 16:9

Long summary description Acer Predator Z850 Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red:

Acer Predator Z850. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: UWHD (1920x720). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Throw ratio: 0.25:1, Vertical lens shift range: -5 - 5°. Supported graphics resolutions: 1920 x 720, 1920 x 1080 (HD 1080). Serial interface type: RS-232, HDMI connector type: Full-size

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.