Acer logo

Acer Large Venue P1500 Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21736
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Large Venue P1500 Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black:

Acer Large Venue P1500, 3000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 4:3

Long summary description Acer Large Venue P1500 Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black:

Acer Large Venue P1500. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.