Acer logo

Acer TravelMate 5744Z-P622G32Mikk Intel® Pentium® P6200 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74613
Info modified on:
02 Feb 2025, 23:03:09
Short summary description Acer TravelMate 5744Z-P622G32Mikk Intel® Pentium® P6200 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer TravelMate 5744Z-P622G32Mikk, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 5744Z-P622G32Mikk Intel® Pentium® P6200 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer TravelMate 5744Z-P622G32Mikk. Processor family: Intel® Pentium®, Processor: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Black. Weight: 2.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.