Acer logo

Acer TravelMate 5744-372G25MIKK Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29380
Info modified on:
29 Jan 2025, 19:52:17
Short summary description Acer TravelMate 5744-372G25MIKK Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:

Acer TravelMate 5744-372G25MIKK, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5744-372G25MIKK Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:

Acer TravelMate 5744-372G25MIKK. Processor family: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.