Acer logo

Acer TravelMate 8472T Intel® Core™ i3 i3-330M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21146
Info modified on:
29 Jan 2025, 19:03:16
Short summary description Acer TravelMate 8472T Intel® Core™ i3 i3-330M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Acer TravelMate 8472T, Intel® Core™ i3, 2.13 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 8472T Intel® Core™ i3 i3-330M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Acer TravelMate 8472T. Processor family: Intel® Core™ i3, Processor: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.