Acer logo

Acer TravelMate 7720-602G25N_VB/XPP Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 2400 XT Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20051
Info modified on:
30 Jan 2025, 20:08:05
Short summary description Acer TravelMate 7720-602G25N_VB/XPP Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 2400 XT Windows Vista Business:

Acer TravelMate 7720-602G25N_VB/XPP, Intel® Core™2 Duo, 2.2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 7720-602G25N_VB/XPP Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 2400 XT Windows Vista Business:

Acer TravelMate 7720-602G25N_VB/XPP. Processor family: Intel® Core™2 Duo, Processor: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 2400 XT. Operating system installed: Windows Vista Business. Weight: 3.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.