Acer logo

Acer TravelMate 5720-4A2G16Mi Intel® Core™2 Duo T5470 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27395
Info modified on:
29 Jan 2025, 18:16:29
Short summary description Acer TravelMate 5720-4A2G16Mi Intel® Core™2 Duo T5470 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Acer TravelMate 5720-4A2G16Mi, Intel® Core™2 Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 5720-4A2G16Mi Intel® Core™2 Duo T5470 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Acer TravelMate 5720-4A2G16Mi. Processor family: Intel® Core™2 Duo, Processor: T5470, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.