Acer logo

Acer TravelMate 2434WLMi Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB SIS M661MX Windows XP Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79387
Info modified on:
29 Jan 2025, 19:12:00
Short summary description Acer TravelMate 2434WLMi Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB SIS M661MX Windows XP Professional:

Acer TravelMate 2434WLMi, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate 2434WLMi Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB SIS M661MX Windows XP Professional:

Acer TravelMate 2434WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive: DVD±RW. Discrete graphics card model: SIS M661MX. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.