Acer logo

Acer Aspire 7560G-6346G75Mnkk AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33293
Info modified on:
28 Jan 2025, 10:12:45
Short summary description Acer Aspire 7560G-6346G75Mnkk AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black:

Acer Aspire 7560G-6346G75Mnkk, AMD A6, 1.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description Acer Aspire 7560G-6346G75Mnkk AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Black:

Acer Aspire 7560G-6346G75Mnkk. Processor family: AMD A6, Processor: A6-3400M, Processor frequency: 1.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.