Acer logo

Acer Aspire AS5750G-2333G50Mnkk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42972
Info modified on:
27 Jan 2025, 08:37:10
Short summary description Acer Aspire AS5750G-2333G50Mnkk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black:

Acer Aspire AS5750G-2333G50Mnkk, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Acer Aspire AS5750G-2333G50Mnkk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black:

Acer Aspire AS5750G-2333G50Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.