Acer logo

Acer Aspire 7739z-P626G50Mi Intel® Pentium® P6200 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30569
Info modified on:
28 Jan 2025, 10:13:57
Short summary description Acer Aspire 7739z-P626G50Mi Intel® Pentium® P6200 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7739z-P626G50Mi, Intel® Pentium®, 2.13 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 7739z-P626G50Mi Intel® Pentium® P6200 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7739z-P626G50Mi. Processor family: Intel® Pentium®, Processor: P6200, Processor frequency: 2.13 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.