Acer logo

Acer Aspire 5742G Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138211
Info modified on:
22 Jan 2025, 06:05:37
Short summary description Acer Aspire 5742G Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

Acer Aspire 5742G, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5742G Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

Acer Aspire 5742G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.