Acer logo

Acer Aspire TimelineX 4830T-6443 Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70135
Info modified on:
02 Feb 2025, 22:50:00
Short summary description Acer Aspire TimelineX 4830T-6443 Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer Aspire TimelineX 4830T-6443, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 4830T-6443 Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer Aspire TimelineX 4830T-6443. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 2.17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.