Acer logo

Acer Aspire AS5253-BZ820 C-50 39.6 cm (15.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94827
Info modified on:
23 Jan 2025, 18:16:32
Short summary description Acer Aspire AS5253-BZ820 C-50 39.6 cm (15.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Starter Black:

Acer Aspire AS5253-BZ820, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 1 GB, 250 GB, Windows 7 Starter

Long summary description Acer Aspire AS5253-BZ820 C-50 39.6 cm (15.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Starter Black:

Acer Aspire AS5253-BZ820. Processor: C-50, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.