Acer Aspire 5742ZG-P614G50MNKK, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 5742ZG-P614G50MNKK. Processor family: Intel® Pentium®, Processor: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg