Acer logo

Acer Aspire 5742-384G64MN Intel® Core™ i3 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82264
Info modified on:
25 Jan 2025, 22:17:39
Short summary description Acer Aspire 5742-384G64MN Intel® Core™ i3 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black:

Acer Aspire 5742-384G64MN, Intel® Core™ i3, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 5742-384G64MN Intel® Core™ i3 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black:

Acer Aspire 5742-384G64MN. Processor family: Intel® Core™ i3. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.