Acer logo

Acer Aspire 5552-P342G32Mnkk AMD Athlon II P340 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74703
Info modified on:
23 Jan 2025, 19:05:03
Short summary description Acer Aspire 5552-P342G32Mnkk AMD Athlon II P340 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire 5552-P342G32Mnkk, AMD Athlon II, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 5552-P342G32Mnkk AMD Athlon II P340 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire 5552-P342G32Mnkk. Processor family: AMD Athlon II, Processor: P340, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.