Acer logo

Acer Aspire 7741G-5464G64Mnkk Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ DDR3-SDRAM Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99654
Info modified on:
23 Jan 2025, 19:16:48
Short summary description Acer Aspire 7741G-5464G64Mnkk Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ DDR3-SDRAM Black:

Acer Aspire 7741G-5464G64Mnkk, Intel® Core™ i5, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, DDR3-SDRAM, Black

Long summary description Acer Aspire 7741G-5464G64Mnkk Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ DDR3-SDRAM Black:

Acer Aspire 7741G-5464G64Mnkk. Processor family: Intel® Core™ i5, Processor: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 3.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.