Acer logo

Acer Aspire 5738ZG-454G64MN Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47929
Info modified on:
23 Jan 2025, 18:54:04
Short summary description Acer Aspire 5738ZG-454G64MN Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows 7 Home Premium Black:

Acer Aspire 5738ZG-454G64MN, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5738ZG-454G64MN Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows 7 Home Premium Black:

Acer Aspire 5738ZG-454G64MN. Processor family: Intel® Pentium® Dual-Core, Processor: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.