Acer Aspire 5532-314G25Mn, AMD Athlon X2 Dual-Core, 1.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
Acer Aspire 5532-314G25Mn. Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor: L310, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 2.7 kg