Acer logo

Acer eMachines E732Z-P612G32Mnkk + 4GB RAM Intel® Pentium® P6100 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121093
Info modified on:
23 Jan 2025, 18:14:40
Short summary description Acer eMachines E732Z-P612G32Mnkk + 4GB RAM Intel® Pentium® P6100 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

Acer eMachines E732Z-P612G32Mnkk + 4GB RAM, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer eMachines E732Z-P612G32Mnkk + 4GB RAM Intel® Pentium® P6100 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

Acer eMachines E732Z-P612G32Mnkk + 4GB RAM. Processor family: Intel® Pentium®, Processor: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.