Acer eMachines D620-5561, AMD Athlon, 1.6 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 160 GB
Acer eMachines D620-5561. Processor family: AMD Athlon, Processor: 2650e, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Basic. Weight: 2.4 kg