Acer eMachines E520-163G25Mi, Intel® Celeron®, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB
Acer eMachines E520-163G25Mi. Processor family: Intel® Celeron®, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg