Acer Extensa 4220-050508Ci, Intel® Celeron® M, 1.73 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 0.5 GB, 80 GB
Acer Extensa 4220-050508Ci. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.4 kg