Acer Aspire 7003WSMi, AMD Mobile Sempron, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 80 GB
Acer Aspire 7003WSMi. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 3.68 kg