Acer logo

Acer Aspire 5730Z-344G32Mn Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146367
Info modified on:
02 Feb 2025, 23:04:35
Short summary description Acer Aspire 5730Z-344G32Mn Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Aspire 5730Z-344G32Mn, Intel Pentium Mobile, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5730Z-344G32Mn Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Aspire 5730Z-344G32Mn. Processor family: Intel Pentium Mobile, Processor: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.