Acer logo

Acer Aspire 4930G-733G25N Intel® Core™2 Duo P7350 35.8 cm (14.1") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26185
Info modified on:
29 Jan 2025, 19:06:59
Short summary description Acer Aspire 4930G-733G25N Intel® Core™2 Duo P7350 35.8 cm (14.1") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Acer Aspire 4930G-733G25N, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 4930G-733G25N Intel® Core™2 Duo P7350 35.8 cm (14.1") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Acer Aspire 4930G-733G25N. Processor family: Intel® Core™2 Duo, Processor: P7350, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.